Vishay Intertechnology, Inc. RES 55 OHM 13W 10% WW AXIAL CW01055R00KE73

Description
RES 55ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 55ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55 OHM 13W 10% WW AXIAL - CW01055R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55 OHM 13W 10% WW AXIAL
CW01055R00KE73
RES 55 OHM 13W 10% WW AXIAL CW01055R00KE73
RES 55ohm 13W 10% WW AXIAL

RES 55ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01055R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01055R00KE73-ND
Through Hole Resistors CW01055R00KE73-ND
55 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

55 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01055R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01055R00KE73
Wirewound Resistors 3110-CW01055R00KE73
CW-10 55 10% E73 e3

CW-10 55 10% E73 e3

Supplier's Site Datasheet
Cw-10 55 10% E73 E3 Vishay - 70P5201 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 55 10% E73 E3 Vishay
70P5201
Cw-10 55 10% E73 E3 Vishay 70P5201
CW-10 55 10% E73 e3

CW-10 55 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01055R00KE73 CW01055R00KE73-ND 3110-CW01055R00KE73 70P5201
Product Name RES 55 OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 55 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55 ohms 55 ohms 55 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details