Vishay Intertechnology, Inc. Wirewound Resistors CW01055R00JE12

Description
CW-10 55 5% E12 e3
Request a Quote Datasheet
Description
CW-10 55 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01055R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01055R00JE12
Wirewound Resistors 3110-CW01055R00JE12
CW-10 55 5% E12 e3

CW-10 55 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01055R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01055R00JE12
Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01055R00JE12
Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01055R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01055R00JE12-ND
Through Hole Resistors CW01055R00JE12-ND
55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

55 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 55 5% E12 E3 Vishay - 70P5195 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 55 5% E12 E3 Vishay
70P5195
Cw-10 55 5% E12 E3 Vishay 70P5195
CW-10 55 5% e12 E3

CW-10 55 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01055R00JE12 CW01055R00JE12 CW01055R00JE12-ND 70P5195
Product Name Wirewound Resistors Res Wirewound 55 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 55 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 55 ohms 55 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details