Vishay Intertechnology, Inc. RES 54K OHM 13W 10% WW AXIAL CW01054K00KE733

Description
RES 54Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 54Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54K OHM 13W 10% WW AXIAL - CW01054K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54K OHM 13W 10% WW AXIAL
CW01054K00KE733
RES 54K OHM 13W 10% WW AXIAL CW01054K00KE733
RES 54Kohm 13W 10% WW AXIAL

RES 54Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01054K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01054K00KE733-ND
Through Hole Resistors CW01054K00KE733-ND
54 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

54 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 54K 10% E73 E3 Vishay - 70P5194 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 54K 10% E73 E3 Vishay
70P5194
Cw-10-3 54K 10% E73 E3 Vishay 70P5194
CW-10-3 54K 10% E73 e3

CW-10-3 54K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01054K00KE733 CW01054K00KE733-ND 70P5194
Product Name RES 54K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 54K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details