Vishay Intertechnology, Inc. Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01054K00KE123

Description
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01054K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01054K00KE123
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01054K00KE123
Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01054K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01054K00KE123-ND
Through Hole Resistors CW01054K00KE123-ND
54 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

54 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01054K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01054K00KE123
Through Hole Resistors CW01054K00KE123
RES 54K OHM 13W 10% AXIAL

RES 54K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 54K 10% E12 E3 Vishay - 70P5192 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 54K 10% E12 E3 Vishay
70P5192
Cw-10-3 54K 10% E12 E3 Vishay 70P5192
CW-10-3 54K 10% e12 E3

CW-10-3 54K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01054K00KE123 CW01054K00KE123-ND CW01054K00KE123 70P5192
Product Name Res Wirewound 54K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 54K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details