Vishay Intertechnology, Inc. Through Hole Resistors CW01054K00JE733

Description
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01054K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01054K00JE733-ND
Through Hole Resistors CW01054K00JE733-ND
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 54K OHM 13W 5% WW AXIAL - CW01054K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54K OHM 13W 5% WW AXIAL
CW01054K00JE733
RES 54K OHM 13W 5% WW AXIAL CW01054K00JE733
RES 54Kohm 13W 5% WW AXIAL

RES 54Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 54K 5% E73 E3 Vishay - 70P5190 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 54K 5% E73 E3 Vishay
70P5190
Cw-10-3 54K 5% E73 E3 Vishay 70P5190
CW-10-3 54K 5% E73 e3

CW-10-3 54K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01054K00JE733-ND CW01054K00JE733 70P5190
Product Name Through Hole Resistors RES 54K OHM 13W 5% WW AXIAL Cw-10-3 54K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details