Vishay Intertechnology, Inc. Through Hole Resistors CW01054K00JE73

Description
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01054K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01054K00JE73-ND
Through Hole Resistors CW01054K00JE73-ND
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01054K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01054K00JE73
Wirewound Resistors 3110-CW01054K00JE73
CW-10 54K 5% E73 e3

CW-10 54K 5% E73 e3

Supplier's Site Datasheet
RES 54K OHM 13W 5% WW AXIAL - CW01054K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54K OHM 13W 5% WW AXIAL
CW01054K00JE73
RES 54K OHM 13W 5% WW AXIAL CW01054K00JE73
RES 54Kohm 13W 5% WW AXIAL

RES 54Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 54K 5% E73 E3 Vishay - 70P5189 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 54K 5% E73 E3 Vishay
70P5189
Cw-10 54K 5% E73 E3 Vishay 70P5189
CW-10 54K 5% E73 e3

CW-10 54K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01054K00JE73-ND 3110-CW01054K00JE73 CW01054K00JE73 70P5189
Product Name Through Hole Resistors Wirewound Resistors RES 54K OHM 13W 5% WW AXIAL Cw-10 54K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details