Vishay Intertechnology, Inc. Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01054K00JE123

Description
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01054K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01054K00JE123
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01054K00JE123
Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01054K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01054K00JE123-ND
Through Hole Resistors CW01054K00JE123-ND
54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

54 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01054K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01054K00JE123
Through Hole Resistors CW01054K00JE123
RES 54K OHM 13W 5% AXIAL

RES 54K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 54K 5% E12 E3 Vishay - 70P5188 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 54K 5% E12 E3 Vishay
70P5188
Cw-10-3 54K 5% E12 E3 Vishay 70P5188
CW-10-3 54K 5% e12 E3

CW-10-3 54K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01054K00JE123 CW01054K00JE123-ND CW01054K00JE123 70P5188
Product Name Res Wirewound 54K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 54K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details