Vishay Intertechnology, Inc. Through Hole Resistors CW01051R10KE733

Description
51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01051R10KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R10KE733-ND
Through Hole Resistors CW01051R10KE733-ND
51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01051R10KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01051R10KE733
Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051R10KE733
Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 51.1 10% E73 E3 Vishay - 70P5178 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 51.1 10% E73 E3 Vishay
70P5178
Cw-10-3 51.1 10% E73 E3 Vishay 70P5178
CW-10-3 51.1 10% E73 e3

CW-10-3 51.1 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01051R10KE733-ND CW01051R10KE733 70P5178
Product Name Through Hole Resistors Res Wirewound 51.1 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 51.1 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details