Vishay Intertechnology, Inc. Through Hole Resistors CW01051R10JE73

Description
51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01051R10JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R10JE73-ND
Through Hole Resistors CW01051R10JE73-ND
51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01051R10JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051R10JE73
Wirewound Resistors 3110-CW01051R10JE73
CW-10 51.1 5% E73 e3

CW-10 51.1 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01051R10JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01051R10JE73
Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051R10JE73
Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 51.1 5% E73 E3 Vishay - 70P5173 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51.1 5% E73 E3 Vishay
70P5173
Cw-10 51.1 5% E73 E3 Vishay 70P5173
CW-10 51.1 5% E73 e3

CW-10 51.1 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01051R10JE73-ND 3110-CW01051R10JE73 CW01051R10JE73 70P5173
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 51.1 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 51.1 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details