Vishay Intertechnology, Inc. RES 51.1 OHM 13W 5% WW AXIAL CW01051R10JE12

Description
RES 51.1ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 13W 5% WW AXIAL - CW01051R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 13W 5% WW AXIAL
CW01051R10JE12
RES 51.1 OHM 13W 5% WW AXIAL CW01051R10JE12
RES 51.1ohm 13W 5% WW AXIAL

RES 51.1ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051R10JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R10JE12-ND
Through Hole Resistors CW01051R10JE12-ND
51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01051R10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051R10JE12
Wirewound Resistors 3110-CW01051R10JE12
CW-10 51.1 5% E12 e3

CW-10 51.1 5% E12 e3

Supplier's Site Datasheet
Cw-10 51.1 5% E12 E3 Vishay - 70P5171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51.1 5% E12 E3 Vishay
70P5171
Cw-10 51.1 5% E12 E3 Vishay 70P5171
CW-10 51.1 5% e12 E3

CW-10 51.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01051R10JE12 CW01051R10JE12-ND 3110-CW01051R10JE12 70P5171
Product Name RES 51.1 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 51.1 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers