Vishay Intertechnology, Inc. Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051R00KE73

Description
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01051R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01051R00KE73
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051R00KE73
Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01051R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R00KE73-ND
Through Hole Resistors CW01051R00KE73-ND
51 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01051R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051R00KE73
Wirewound Resistors 3110-CW01051R00KE73
CW-10 51 10% E73 e3

CW-10 51 10% E73 e3

Supplier's Site Datasheet
Cw-10 51 10% E73 E3 Vishay - 70P5169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51 10% E73 E3 Vishay
70P5169
Cw-10 51 10% E73 E3 Vishay 70P5169
CW-10 51 10% E73 e3

CW-10 51 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01051R00KE73 CW01051R00KE73-ND 3110-CW01051R00KE73 70P5169
Product Name Res Wirewound 51 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 51 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details