Vishay Intertechnology, Inc. RES 51 OHM 13W 5% WW AXIAL CW01051R00JS73

Description
RES 51ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 51ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 13W 5% WW AXIAL - CW01051R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 13W 5% WW AXIAL
CW01051R00JS73
RES 51 OHM 13W 5% WW AXIAL CW01051R00JS73
RES 51ohm 13W 5% WW AXIAL

RES 51ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051R00JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051R00JS73-ND
Through Hole Resistors CW01051R00JS73-ND
51 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01051R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051R00JS73
Wirewound Resistors 3110-CW01051R00JS73
CW-10 51 5% S73

CW-10 51 5% S73

Supplier's Site Datasheet
Res,metal Alloy,51Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8815 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,51Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8815
Res,metal Alloy,51Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8815
RES,Metal Alloy,51Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,51Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01051R00JS73 CW01051R00JS73-ND 3110-CW01051R00JS73 43C8815
Product Name RES 51 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Res,metal Alloy,51Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details