Vishay Intertechnology, Inc. RES 51.5K OHM 13W 10% WW AXIAL CW01051K50KE123

Description
RES 51.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 51.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.5K OHM 13W 10% WW AXIAL - CW01051K50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.5K OHM 13W 10% WW AXIAL
CW01051K50KE123
RES 51.5K OHM 13W 10% WW AXIAL CW01051K50KE123
RES 51.5Kohm 13W 10% WW AXIAL

RES 51.5Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051K50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K50KE123-ND
Through Hole Resistors CW01051K50KE123-ND
51.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01051K50KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K50KE123
Through Hole Resistors CW01051K50KE123
RES 51.5K OHM 13W 10% AXIAL

RES 51.5K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 51.5K 10% E12 E3 Vishay - 70P5160 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 51.5K 10% E12 E3 Vishay
70P5160
Cw-10-3 51.5K 10% E12 E3 Vishay 70P5160
CW-10-3 51.5K 10% e12 E3

CW-10-3 51.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01051K50KE123 CW01051K50KE123-ND CW01051K50KE123 70P5160
Product Name RES 51.5K OHM 13W 10% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 51.5K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details