Vishay Intertechnology, Inc. Wirewound Resistors CW01051K50JE73

Description
CW-10 51.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 51.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01051K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051K50JE73
Wirewound Resistors 3110-CW01051K50JE73
CW-10 51.5K 5% E73 e3

CW-10 51.5K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01051K50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K50JE73-ND
Through Hole Resistors CW01051K50JE73-ND
51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01051K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01051K50JE73
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01051K50JE73
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 51.5K 5% E73 E3 Vishay - 70P5157 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51.5K 5% E73 E3 Vishay
70P5157
Cw-10 51.5K 5% E73 E3 Vishay 70P5157
CW-10 51.5K 5% E73 e3

CW-10 51.5K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01051K50JE73 CW01051K50JE73-ND CW01051K50JE73 70P5157
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 51.5K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 51500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details