Vishay Intertechnology, Inc. RES 51.5K OHM 13W 5% WW AXIAL CW01051K50JE123

Description
RES 51.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 51.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.5K OHM 13W 5% WW AXIAL - CW01051K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.5K OHM 13W 5% WW AXIAL
CW01051K50JE123
RES 51.5K OHM 13W 5% WW AXIAL CW01051K50JE123
RES 51.5Kohm 13W 5% WW AXIAL

RES 51.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K50JE123-ND
Through Hole Resistors CW01051K50JE123-ND
51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01051K50JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K50JE123
Through Hole Resistors CW01051K50JE123
RES 51.5K OHM 13W 5% AXIAL

RES 51.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 51.5K 5% E12 E3 Vishay - 70P5156 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 51.5K 5% E12 E3 Vishay
70P5156
Cw-10-3 51.5K 5% E12 E3 Vishay 70P5156
CW-10-3 51.5K 5% e12 E3

CW-10-3 51.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01051K50JE123 CW01051K50JE123-ND CW01051K50JE123 70P5156
Product Name RES 51.5K OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 51.5K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625984-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details