Vishay Intertechnology, Inc. Wirewound Resistors CW01051K50JE12

Description
CW-10 51.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 51.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01051K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051K50JE12
Wirewound Resistors 3110-CW01051K50JE12
CW-10 51.5K 5% E12 e3

CW-10 51.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01051K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01051K50JE12
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01051K50JE12
Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01051K50JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K50JE12-ND
Through Hole Resistors CW01051K50JE12-ND
51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01051K50JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K50JE12
Through Hole Resistors CW01051K50JE12
RES 51.5K OHM 13W 5% AXIAL

RES 51.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01051K50JE12 CW01051K50JE12 CW01051K50JE12-ND CW01051K50JE12
Product Name Wirewound Resistors Res Wirewound 51.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 51500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers