Vishay Intertechnology, Inc. Through Hole Resistors CW01051K00KE123

Description
51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01051K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K00KE123-ND
Through Hole Resistors CW01051K00KE123-ND
51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01051K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01051K00KE123
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01051K00KE123
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01051K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K00KE123
Through Hole Resistors CW01051K00KE123
RES 51K OHM 13W 10% AXIAL

RES 51K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 51K 10% E12 E3 Vishay - 70P5152 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 51K 10% E12 E3 Vishay
70P5152
Cw-10-3 51K 10% E12 E3 Vishay 70P5152
CW-10-3 51K 10% e12 E3

CW-10-3 51K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01051K00KE123-ND CW01051K00KE123 CW01051K00KE123 70P5152
Product Name Through Hole Resistors Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 51K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details