Vishay Intertechnology, Inc. Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01051K00KE12

Description
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01051K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01051K00KE12
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01051K00KE12
Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01051K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01051K00KE12
Wirewound Resistors 3110-CW01051K00KE12
CW-10 51K 10% E12 e3

CW-10 51K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01051K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K00KE12-ND
Through Hole Resistors CW01051K00KE12-ND
51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01051K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K00KE12
Through Hole Resistors CW01051K00KE12
RES 51K OHM 13W 10% AXIAL

RES 51K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 51K 10% E12 E3 Vishay - 70P5151 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 51K 10% E12 E3 Vishay
70P5151
Cw-10 51K 10% E12 E3 Vishay 70P5151
CW-10 51K 10% e12 E3

CW-10 51K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01051K00KE12 3110-CW01051K00KE12 CW01051K00KE12-ND CW01051K00KE12 70P5151
Product Name Res Wirewound 51K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Through Hole Resistors Cw-10 51K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details