51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 51K 5% E73 e3
RES 51Kohm 5% SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01051K00JE73-ND | 3110-CW01051K00JE73 | CW01051K00JE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 51K OHM 5% SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |