Vishay Intertechnology, Inc. RES 51K OHM 13W 5% WW AXIAL CW01051K00JE123

Description
RES 51Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 13W 5% WW AXIAL - CW01051K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 13W 5% WW AXIAL
CW01051K00JE123
RES 51K OHM 13W 5% WW AXIAL CW01051K00JE123
RES 51Kohm 13W 5% WW AXIAL

RES 51Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01051K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01051K00JE123-ND
Through Hole Resistors CW01051K00JE123-ND
51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

51 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01051K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01051K00JE123
Through Hole Resistors CW01051K00JE123
RES 51K OHM 13W 5% AXIAL

RES 51K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01051K00JE123 CW01051K00JE123-ND CW01051K00JE123
Product Name RES 51K OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers