Vishay Intertechnology, Inc. RES 510 OHM 13W 10% WW AXIAL CW010510R0KE733

Description
RES 510ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 510ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 13W 10% WW AXIAL - CW010510R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 13W 10% WW AXIAL
CW010510R0KE733
RES 510 OHM 13W 10% WW AXIAL CW010510R0KE733
RES 510ohm 13W 10% WW AXIAL

RES 510ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010510R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0KE733-ND
Through Hole Resistors CW010510R0KE733-ND
510 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 510 10% E73 E3 Vishay - 70P5186 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 510 10% E73 E3 Vishay
70P5186
Cw-10-3 510 10% E73 E3 Vishay 70P5186
CW-10-3 510 10% E73 e3

CW-10-3 510 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010510R0KE733 CW010510R0KE733-ND 70P5186
Product Name RES 510 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 510 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details