Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010510R0KE12

Description
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010510R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010510R0KE12
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010510R0KE12
Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010510R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0KE12-ND
Through Hole Resistors CW010510R0KE12-ND
510 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010510R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010510R0KE12
Wirewound Resistors 3110-CW010510R0KE12
CW-10 510 10% E12 e3

CW-10 510 10% E12 e3

Supplier's Site Datasheet
Cw-10 510 10% E12 E3 Vishay - 70P5183 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 510 10% E12 E3 Vishay
70P5183
Cw-10 510 10% E12 E3 Vishay 70P5183
CW-10 510 10% e12 E3

CW-10 510 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010510R0KE12 CW010510R0KE12-ND 3110-CW010510R0KE12 70P5183
Product Name Res Wirewound 510 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 510 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details