Vishay Intertechnology, Inc. Wirewound Resistors CW010510R0JS73

Description
CW-10 510 5% S73
Request a Quote Datasheet
Description
CW-10 510 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010510R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010510R0JS73
Wirewound Resistors 3110-CW010510R0JS73
CW-10 510 5% S73

CW-10 510 5% S73

Supplier's Site Datasheet
RES 510 OHM 13W 5% WW AXIAL - CW010510R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 13W 5% WW AXIAL
CW010510R0JS73
RES 510 OHM 13W 5% WW AXIAL CW010510R0JS73
RES 510ohm 13W 5% WW AXIAL

RES 510ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010510R0JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0JS73-ND
Through Hole Resistors CW010510R0JS73-ND
510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,510Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8818 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,510Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8818
Res,metal Alloy,510Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8818
RES,Metal Alloy,510Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,510Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010510R0JS73 CW010510R0JS73 CW010510R0JS73-ND 43C8818
Product Name Wirewound Resistors RES 510 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,510Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details