Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010510R0JR69

Description
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010510R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010510R0JR69
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010510R0JR69
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010510R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0JR69-ND
Through Hole Resistors CW010510R0JR69-ND
510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010510R0JR69 CW010510R0JR69-ND
Product Name Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers