Vishay Intertechnology, Inc. Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010510R0JE733

Description
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010510R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010510R0JE733
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010510R0JE733
Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010510R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0JE733-ND
Through Hole Resistors CW010510R0JE733-ND
510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 510 5% E73 E3 Vishay - 70P5182 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 510 5% E73 E3 Vishay
70P5182
Cw-10-3 510 5% E73 E3 Vishay 70P5182
CW-10-3 510 5% E73 e3

CW-10-3 510 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010510R0JE733 CW010510R0JE733-ND 70P5182
Product Name Res Wirewound 510 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 510 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers