Vishay Intertechnology, Inc. RES 510 OHM 13W 5% WW AXIAL CW010510R0JE123

Description
RES 510ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 510ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 13W 5% WW AXIAL - CW010510R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 13W 5% WW AXIAL
CW010510R0JE123
RES 510 OHM 13W 5% WW AXIAL CW010510R0JE123
RES 510ohm 13W 5% WW AXIAL

RES 510ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010510R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0JE123-ND
Through Hole Resistors CW010510R0JE123-ND
510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 510 5% E12 E3 Vishay - 70P5180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 510 5% E12 E3 Vishay
70P5180
Cw-10-3 510 5% E12 E3 Vishay 70P5180
CW-10-3 510 5% e12 E3

CW-10-3 510 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010510R0JE123 CW010510R0JE123-ND 70P5180
Product Name RES 510 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 510 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details