Vishay Precision Group RES 510 OHM 13W 5% WW AXIAL CW010510R0JE12

Description
RES 510ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 510ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 13W 5% WW AXIAL - CW010510R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 13W 5% WW AXIAL
CW010510R0JE12
RES 510 OHM 13W 5% WW AXIAL CW010510R0JE12
RES 510ohm 13W 5% WW AXIAL

RES 510ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010510R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010510R0JE12-ND
Through Hole Resistors CW010510R0JE12-ND
510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

510 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010510R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010510R0JE12
Wirewound Resistors 3110-CW010510R0JE12
CW-10 510 5% E12 e3

CW-10 510 5% E12 e3

Supplier's Site Datasheet
Cw-10 510 5% E12 E3 Vishay - 70P5179 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 510 5% E12 E3 Vishay
70P5179
Cw-10 510 5% E12 E3 Vishay 70P5179
CW-10 510 5% e12 E3

CW-10 510 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010510R0JE12 CW010510R0JE12-ND 3110-CW010510R0JE12 70P5179
Product Name RES 510 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 510 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details