Vishay Intertechnology, Inc. RES 50.5 OHM 13W 10% WW AXIAL CW01050R50KE123

Description
RES 50.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 13W 10% WW AXIAL - CW01050R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 13W 10% WW AXIAL
CW01050R50KE123
RES 50.5 OHM 13W 10% WW AXIAL CW01050R50KE123
RES 50.5ohm 13W 10% WW AXIAL

RES 50.5ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01050R50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R50KE123-ND
Through Hole Resistors CW01050R50KE123-ND
50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01050R50KE123 CW01050R50KE123-ND
Product Name RES 50.5 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details