Vishay Intertechnology, Inc. Through Hole Resistors CW01050R50KE12

Description
50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01050R50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R50KE12-ND
Through Hole Resistors CW01050R50KE12-ND
50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01050R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01050R50KE12
Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01050R50KE12
Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01050R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R50KE12
Wirewound Resistors 3110-CW01050R50KE12
CW-10 50.5 10% E12 e3

CW-10 50.5 10% E12 e3

Supplier's Site Datasheet
Cw-10 50.5 10% E12 E3 Vishay - 70P5137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 50.5 10% E12 E3 Vishay
70P5137
Cw-10 50.5 10% E12 E3 Vishay 70P5137
CW-10 50.5 10% e12 E3

CW-10 50.5 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01050R50KE12-ND CW01050R50KE12 3110-CW01050R50KE12 70P5137
Product Name Through Hole Resistors Res Wirewound 50.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 50.5 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50.5 ohms 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers