Vishay Intertechnology, Inc. Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01050R50JE123

Description
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01050R50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01050R50JE123
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01050R50JE123
Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01050R50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R50JE123-ND
Through Hole Resistors CW01050R50JE123-ND
50.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 50.5 5% E12 E3 Vishay - 70P5134 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 50.5 5% E12 E3 Vishay
70P5134
Cw-10-3 50.5 5% E12 E3 Vishay 70P5134
CW-10-3 50.5 5% e12 E3

CW-10-3 50.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01050R50JE123 CW01050R50JE123-ND 70P5134
Product Name Res Wirewound 50.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 50.5 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers