Vishay Intertechnology, Inc. RES 50 OHM 13W 10% WW AXIAL CW01050R00KE733

Description
RES 50ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 13W 10% WW AXIAL - CW01050R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 13W 10% WW AXIAL
CW01050R00KE733
RES 50 OHM 13W 10% WW AXIAL CW01050R00KE733
RES 50ohm 13W 10% WW AXIAL

RES 50ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01050R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00KE733-ND
Through Hole Resistors CW01050R00KE733-ND
50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 50 10% E73 E3 Vishay - 70P5132 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 50 10% E73 E3 Vishay
70P5132
Cw-10-3 50 10% E73 E3 Vishay 70P5132
CW-10-3 50 10% E73 e3

CW-10-3 50 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01050R00KE733 CW01050R00KE733-ND 70P5132
Product Name RES 50 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 50 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details