Vishay Intertechnology, Inc. Through Hole Resistors CW01050R00KE12

Description
50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01050R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00KE12-ND
Through Hole Resistors CW01050R00KE12-ND
50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01050R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R00KE12
Wirewound Resistors 3110-CW01050R00KE12
CW-10 50 10% E12 e3

CW-10 50 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01050R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01050R00KE12
Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01050R00KE12
Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 50 10% E12 E3 Vishay - 70P5129 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 50 10% E12 E3 Vishay
70P5129
Cw-10 50 10% E12 E3 Vishay 70P5129
CW-10 50 10% e12 E3

CW-10 50 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01050R00KE12-ND 3110-CW01050R00KE12 CW01050R00KE12 70P5129
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 50 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 50 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details