Vishay Intertechnology, Inc. Wirewound Resistors CW01050R00JS73

Description
CW-10 50 5% S73
Request a Quote Datasheet
Description
CW-10 50 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01050R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R00JS73
Wirewound Resistors 3110-CW01050R00JS73
CW-10 50 5% S73

CW-10 50 5% S73

Supplier's Site Datasheet
Wirewound Resistors 10watts 50ohms 5% - CW01050R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 50ohms 5%
CW01050R00JS73
Wirewound Resistors 10watts 50ohms 5% CW01050R00JS73
Wirewound Resistors 10watts 50ohms 5%

Wirewound Resistors 10watts 50ohms 5%

Supplier's Site
Through Hole Resistors - CWE-50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-50TR-ND
Through Hole Resistors CWE-50TR-ND
50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 50 Ohm, 10W, 5%; Resistance Vishay - 08J4723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 10W, 5%; Resistance Vishay
08J4723
Resistor, Wirewound, 50 Ohm, 10W, 5%; Resistance Vishay 08J4723
RESISTOR, WIREWOUND, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

RESISTOR, WIREWOUND, 50 OHM, 10W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01050R00JS73 CW01050R00JS73 CWE-50TR-ND 08J4723
Product Name Wirewound Resistors Wirewound Resistors 10watts 50ohms 5% Through Hole Resistors Resistor, Wirewound, 50 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details