Vishay Intertechnology, Inc. Wirewound Resistors CW01050R00JB12

Description
CW-10 50 5% B12
Request a Quote Datasheet
Description
CW-10 50 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01050R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050R00JB12
Wirewound Resistors 3110-CW01050R00JB12
CW-10 50 5% B12

CW-10 50 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01050R00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00JB12-ND
Through Hole Resistors CW01050R00JB12-ND
50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 50 OHM 13W 5% WW AXIAL - CW01050R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 13W 5% WW AXIAL
CW01050R00JB12
RES 50 OHM 13W 5% WW AXIAL CW01050R00JB12
RES 50ohm 13W 5% WW AXIAL

RES 50ohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 50 Ohm, 5% Vishay - 43C8800 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 50 Ohm, 5% Vishay
43C8800
Cw, 1.781 X 0.375, 50 Ohm, 5% Vishay 43C8800
CW, 1.781 x 0.375", 50 Ohm, 5%

CW, 1.781 x 0.375", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01050R00JB12 CW01050R00JB12-ND CW01050R00JB12 43C8800
Product Name Wirewound Resistors Through Hole Resistors RES 50 OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 50 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details