Vishay Intertechnology, Inc. Through Hole Resistors CW01050R00HS73

Description
50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01050R00HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050R00HS73-ND
Through Hole Resistors CW01050R00HS73-ND
50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 50 OHM 13W 3% WW AXIAL - CW01050R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 13W 3% WW AXIAL
CW01050R00HS73
RES 50 OHM 13W 3% WW AXIAL CW01050R00HS73
RES 50ohm 13W 3% WW AXIAL

RES 50ohm 13W 3% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01050R00HS73-ND CW01050R00HS73
Product Name Through Hole Resistors RES 50 OHM 13W 3% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers