Vishay Intertechnology, Inc. RES 50K OHM 13W 10% WW AXIAL CW01050K00KE12

Description
RES 50Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 13W 10% WW AXIAL - CW01050K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 13W 10% WW AXIAL
CW01050K00KE12
RES 50K OHM 13W 10% WW AXIAL CW01050K00KE12
RES 50Kohm 13W 10% WW AXIAL

RES 50Kohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01050K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01050K00KE12
Wirewound Resistors 3110-CW01050K00KE12
CW-10 50K 10% E12 e3

CW-10 50K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01050K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01050K00KE12-ND
Through Hole Resistors CW01050K00KE12-ND
50 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

50 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 50K 10% E12 E3 Vishay - 70P5122 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 50K 10% E12 E3 Vishay
70P5122
Cw-10 50K 10% E12 E3 Vishay 70P5122
CW-10 50K 10% e12 E3

CW-10 50K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01050K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01050K00KE12
Through Hole Resistors CW01050K00KE12
RES 50K OHM 13W 10% AXIAL

RES 50K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01050K00KE12 3110-CW01050K00KE12 CW01050K00KE12-ND 70P5122 CW01050K00KE12
Product Name RES 50K OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 50K 10% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details