50 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 50K 5% E73 e3
RESISTOR WIREWOUND, 50KOHM, 10W, 5%; Resistance:50kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01050K00JE73-ND | CW01050K00JE73 | 3110-CW01050K00JE73 | 27K6485 |
| Product Name | Through Hole Resistors | CW01050K00JE73 | Wirewound Resistors | Resistor Wirewound, 50Kohm, 10W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |