Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010500R0JE123

Description
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010500R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010500R0JE123
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010500R0JE123
Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010500R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010500R0JE123-ND
Through Hole Resistors CW010500R0JE123-ND
500 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 500 5% E12 E3 Vishay - 70P5141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 500 5% E12 E3 Vishay
70P5141
Cw-10-3 500 5% E12 E3 Vishay 70P5141
CW-10-3 500 5% e12 E3

CW-10-3 500 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010500R0JE123 CW010500R0JE123-ND 70P5141
Product Name Res Wirewound 500 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 500 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details