Vishay Precision Group RES 500 OHM 13W 5% WW AXIAL CW010500R0JE12

Description
RES 500ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 500ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 13W 5% WW AXIAL - CW010500R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 13W 5% WW AXIAL
CW010500R0JE12
RES 500 OHM 13W 5% WW AXIAL CW010500R0JE12
RES 500ohm 13W 5% WW AXIAL

RES 500ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010500R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010500R0JE12
Wirewound Resistors 3110-CW010500R0JE12
CW-10 500 5% E12 e3

CW-10 500 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010500R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010500R0JE12-ND
Through Hole Resistors CW010500R0JE12-ND
500 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201344
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201344
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Vishay - 65K3668 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Vishay
65K3668
Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Vishay 65K3668
WIREWOUND RESISTOR, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 10W, 5%; Resistance:500ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW010500R0JE12 3110-CW010500R0JE12 CW010500R0JE12-ND 70201344 65K3668
Product Name RES 500 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk Wirewound Resistor, 500 Ohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details