4.75 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 4.75 10% E73 e3
Res Wirewound 4.75 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0104R750KE73-ND | 3110-CW0104R750KE73 | CW0104R750KE73 | 70P4921 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 4.75 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R | Cw-10 4.75 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 4.75 ohms | 4.75 ohms |