RES 4.7ohm 13W 5% WW AXIAL
4.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,4.7Ohms,5+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0104R700JS70 | 3110-CW0104R700JS70 | CW0104R700JS70-ND | 43C8750 |
| Product Name | RES 4.7 OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,4.7Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Category / Application | Industrial | General Use |