Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R700JR69

Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0104R700JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0104R700JR69
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R700JR69
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104R700JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R700JR69-ND
Through Hole Resistors CW0104R700JR69-ND
4.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0104R700JR69 CW0104R700JR69-ND
Product Name Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers