Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R700JE12

Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0104R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0104R700JE12
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R700JE12
Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104R700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R700JE12-ND
Through Hole Resistors CW0104R700JE12-ND
4.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104R700JE12
Wirewound Resistors 3110-CW0104R700JE12
CW-10 4.7 5% E12 e3

CW-10 4.7 5% E12 e3

Supplier's Site Datasheet
Cw-10 4.7 5% E12 E3 Vishay - 70P4907 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.7 5% E12 E3 Vishay
70P4907
Cw-10 4.7 5% E12 E3 Vishay 70P4907
CW-10 4.7 5% e12 E3

CW-10 4.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0104R700JE12 CW0104R700JE12-ND 3110-CW0104R700JE12 70P4907
Product Name Res Wirewound 4.7 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 4.7 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details