Vishay Intertechnology, Inc. Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R640KE733

Description
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0104R640KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0104R640KE733
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R640KE733
Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104R640KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R640KE733-ND
Through Hole Resistors CW0104R640KE733-ND
4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.64 10% E73 E3 Vishay - 70P4906 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.64 10% E73 E3 Vishay
70P4906
Cw-10-3 4.64 10% E73 E3 Vishay 70P4906
CW-10-3 4.64 10% E73 e3

CW-10-3 4.64 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R640KE733 CW0104R640KE733-ND 70P4906
Product Name Res Wirewound 4.64 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 4.64 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details