Vishay Intertechnology, Inc. Through Hole Resistors CW0104R640KE123

Description
4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104R640KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R640KE123-ND
Through Hole Resistors CW0104R640KE123-ND
4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.64 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 13W 10% WW AXIAL - CW0104R640KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 13W 10% WW AXIAL
CW0104R640KE123
RES 4.64 OHM 13W 10% WW AXIAL CW0104R640KE123
RES 4.64ohm 13W 10% WW AXIAL

RES 4.64ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 4.64 10% E12 E3 Vishay - 70P4904 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.64 10% E12 E3 Vishay
70P4904
Cw-10-3 4.64 10% E12 E3 Vishay 70P4904
CW-10-3 4.64 10% e12 E3

CW-10-3 4.64 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R640KE123-ND CW0104R640KE123 70P4904
Product Name Through Hole Resistors RES 4.64 OHM 13W 10% WW AXIAL Cw-10-3 4.64 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers