Vishay Intertechnology, Inc. Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R640JE733

Description
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0104R640JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0104R640JE733
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0104R640JE733
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0104R640JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R640JE733-ND
Through Hole Resistors CW0104R640JE733-ND
4.64 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.64 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.64 5% E73 E3 Vishay - 70P4902 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.64 5% E73 E3 Vishay
70P4902
Cw-10-3 4.64 5% E73 E3 Vishay 70P4902
CW-10-3 4.64 5% E73 e3

CW-10-3 4.64 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R640JE733 CW0104R640JE733-ND 70P4902
Product Name Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 4.64 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details