Vishay Intertechnology, Inc. Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R640JE12

Description
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0104R640JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0104R640JE12
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R640JE12
Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104R640JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R640JE12-ND
Through Hole Resistors CW0104R640JE12-ND
4.64 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.64 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104R640JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104R640JE12
Wirewound Resistors 3110-CW0104R640JE12
CW-10 4.64 5% E12 e3

CW-10 4.64 5% E12 e3

Supplier's Site Datasheet
Cw-10 4.64 5% E12 E3 Vishay - 70P4899 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.64 5% E12 E3 Vishay
70P4899
Cw-10 4.64 5% E12 E3 Vishay 70P4899
CW-10 4.64 5% e12 E3

CW-10 4.64 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0104R640JE12 CW0104R640JE12-ND 3110-CW0104R640JE12 70P4899
Product Name Res Wirewound 4.64 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 4.64 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details