Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R300KE123

Description
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0104R300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0104R300KE123
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R300KE123
Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104R300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R300KE123-ND
Through Hole Resistors CW0104R300KE123-ND
4.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.3 10% E12 E3 Vishay - 70P4896 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.3 10% E12 E3 Vishay
70P4896
Cw-10-3 4.3 10% E12 E3 Vishay 70P4896
CW-10-3 4.3 10% e12 E3

CW-10-3 4.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R300KE123 CW0104R300KE123-ND 70P4896
Product Name Res Wirewound 4.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.3 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details