Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R300JE123

Description
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0104R300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0104R300JE123
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0104R300JE123
Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104R300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R300JE123-ND
Through Hole Resistors CW0104R300JE123-ND
4.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.3 5% E12 E3 Vishay - 70P4892 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.3 5% E12 E3 Vishay
70P4892
Cw-10-3 4.3 5% E12 E3 Vishay 70P4892
CW-10-3 4.3 5% e12 E3

CW-10-3 4.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104R300JE123 CW0104R300JE123-ND 70P4892
Product Name Res Wirewound 4.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.3 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details