4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 4ohm 5% 13W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWE-4.0TR-ND | CW0104R000JS73 | 3110-CW0104R000JS73 |
| Product Name | Through Hole Resistors | RES 4 OHM 5% 13W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 4 ohms | 4 ohms | 4 ohms |